Bolts Suppliers in King Of Prussia, Pennsylvania

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones. (more)
NBK America LLC
Address: 307 East Church Road, Suite 7, King of Prussia, PA 19406 USA
Business Type: Manufacturer
Description: Coupling is a component used to connect a drive shaft and a driven part, for example, a motor shaft and a ball screw for the purpose of transmitting the torque. Also, Coupling introduces mechanical flexibility providing misalignment for the shafts. As a result, this coupling flexibility can... (more)

Products

View Catalog
Colonial TelTek
Address: 201 W. Church Road, King of Prussia, PA 19406 USA
Business Type: Manufacturer

Products